DEWALT Industrial Tool Co. 7” Diagonal Plier DWHT70793

Description
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting
Description
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting

Suppliers

Company
Product
Description
Supplier Links
7” Diagonal Plier - DWHT70793 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7” Diagonal Plier
DWHT70793
7” Diagonal Plier DWHT70793
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting

Product Features

  • Cr-V steel construction for durability
  • Dipped gears for comfort & secure grip
  • Anti-tear material helps extend the life of grips
  • Meets & exceeds ANSI specifications
  • Precision machined jaws for gripping, twisting & cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Pliers
Product Number DWHT70793
Product Name 7” Diagonal Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - 0251-07M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 7 inch (178 mm)
Features Cutting Edge
View Details