DEWALT Industrial Tool Co. 16" Spud Wrench DWHT70295

Description
Product Features ToughCoat™ finish helps prevent chipping Precision jaw design Knurled handle helps provide extra grip & improved ergonomics 25% more engagement on teeth and worn gear Market standard taper for aligning bolt holes Laser-etched markings for precise adjustment
Description
Product Features ToughCoat™ finish helps prevent chipping Precision jaw design Knurled handle helps provide extra grip & improved ergonomics 25% more engagement on teeth and worn gear Market standard taper for aligning bolt holes Laser-etched markings for precise adjustment

Suppliers

Company
Product
Description
Supplier Links
16" Spud Wrench - DWHT70295 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
16" Spud Wrench
DWHT70295
16" Spud Wrench DWHT70295
Product Features ToughCoat™ finish helps prevent chipping Precision jaw design Knurled handle helps provide extra grip & improved ergonomics 25% more engagement on teeth and worn gear Market standard taper for aligning bolt holes Laser-etched markings for precise adjustment

Product Features

  • ToughCoat™ finish helps prevent chipping
  • Precision jaw design
  • Knurled handle helps provide extra grip & improved ergonomics
  • 25% more engagement on teeth and worn gear
  • Market standard taper for aligning bolt holes
  • Laser-etched markings for precise adjustment
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Wrenches
Product Number DWHT70295
Product Name 16" Spud Wrench
Type Spud
Unlock Full Specs
to access all available technical data

Similar Products

Single End Triple Square Impact Socket SETSIS - 21-R8T16-0000 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Single End Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details