DEWALT Industrial Tool Co. 6" and 10" Adjustable Wrench DWHT70294

Description
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment
Description
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment

Suppliers

Company
Product
Description
Supplier Links
6" and 10" Adjustable Wrench - DWHT70294 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" and 10" Adjustable Wrench
DWHT70294
6" and 10" Adjustable Wrench DWHT70294
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment

Product Features

  • Improved strength due to increased engagement on teeth and worm gear
  • ToughCoat™ finish helps to prevent chipping
  • Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments
  • Wide solid steel handle for strength and comfort
  • Extra wide jaw capacity
  • Laser etched markings in SAE & Metric for precise adjustment
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Wrenches
Product Number DWHT70294
Product Name 6" and 10" Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details