DEWALT Industrial Tool Co. 15" Adjustable Wrench DWHT70293

Description
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment
Description
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment

Suppliers

Company
Product
Description
Supplier Links
15" Adjustable Wrench - DWHT70293 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
15" Adjustable Wrench
DWHT70293
15" Adjustable Wrench DWHT70293
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment

Product Features

  • Improved strength due to increased engagement on teeth and worm gear
  • ToughCoat™ finish helps to prevent chipping
  • Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments
  • Wide solid steel handle for strength and comfort
  • Extra wide jaw capacity
  • Laser etched markings in SAE & Metric for precise adjustment
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Wrenches
Product Number DWHT70293
Product Name 15" Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details