DEWALT Industrial Tool Co. 12" Pushlock Pliers DWHT70271

Description
Product Features Slim head design fits into tight places Push-lock technology with 17 locking positions for faster jaw adjustment V-jaw design for multi-purpose gripping Induction heat treated jaws for extra durability Bi-material cushion handle for strong grip and comfort
Description
Product Features Slim head design fits into tight places Push-lock technology with 17 locking positions for faster jaw adjustment V-jaw design for multi-purpose gripping Induction heat treated jaws for extra durability Bi-material cushion handle for strong grip and comfort

Suppliers

Company
Product
Description
Supplier Links
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12" Pushlock Pliers
DWHT70271
12" Pushlock Pliers DWHT70271
Product Features Slim head design fits into tight places Push-lock technology with 17 locking positions for faster jaw adjustment V-jaw design for multi-purpose gripping Induction heat treated jaws for extra durability Bi-material cushion handle for strong grip and comfort

Product Features

  • Slim head design fits into tight places
  • Push-lock technology with 17 locking positions for faster jaw adjustment
  • V-jaw design for multi-purpose gripping
  • Induction heat treated jaws for extra durability
  • Bi-material cushion handle for strong grip and comfort
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Pliers
Product Number DWHT70271
Product Name 12" Pushlock Pliers
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details