DEWALT Industrial Tool Co. 8" Pushlock Pliers DWHT70269

Description
Product Features Slim head design fits into tight places Push-lock technology with 17 locking positions for faster jaw adjustment V-Jaw design for multi-purpose gripping Induction heat treated jaws for extra durability Bi-material cushion handle for strong grip and comfort
Description
Product Features Slim head design fits into tight places Push-lock technology with 17 locking positions for faster jaw adjustment V-Jaw design for multi-purpose gripping Induction heat treated jaws for extra durability Bi-material cushion handle for strong grip and comfort

Suppliers

Company
Product
Description
Supplier Links
8" Pushlock Pliers - DWHT70269 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
8" Pushlock Pliers
DWHT70269
8" Pushlock Pliers DWHT70269
Product Features Slim head design fits into tight places Push-lock technology with 17 locking positions for faster jaw adjustment V-Jaw design for multi-purpose gripping Induction heat treated jaws for extra durability Bi-material cushion handle for strong grip and comfort

Product Features

  • Slim head design fits into tight places
  • Push-lock technology with 17 locking positions for faster jaw adjustment
  • V-Jaw design for multi-purpose gripping
  • Induction heat treated jaws for extra durability
  • Bi-material cushion handle for strong grip and comfort
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Pliers
Product Number DWHT70269
Product Name 8" Pushlock Pliers
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Features Electrically Insulated
View Details
Channellock Code Blue 9 1/2” Crimping Plier with Cutter - T-53CB-4 - Buckaroos, Inc.
Specs
Type Specialty / Other; Crimping
Length 9.5 inch (241 mm)
View Details