DEWALT Industrial Tool Co. 4" x 5/8" 80 Grit Zirconia T29 Flap Disc DWA8203

Description
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees
Description
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees

Suppliers

Company
Product
Description
Supplier Links
4" x 5/8" 80 Grit Zirconia T29 Flap Disc - DWA8203 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 5/8" 80 Grit Zirconia T29 Flap Disc
DWA8203
4" x 5/8" 80 Grit Zirconia T29 Flap Disc DWA8203
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees

Flap Disks: Type 29 Flap Discs
Product Features

  • Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs
  • Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs
  • Type 29 fiberglass backing provides grinding angle of 20-25 degrees
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Abrasive Discs
Product Number DWA8203
Product Name 4" x 5/8" 80 Grit Zirconia T29 Flap Disc
Outer / OD 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit ShurStik AO Coarse Cloth PSA Disc - 08834171163 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 2795146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Abrasive Discs - 172377 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.874 inch (22.2 mm)
Type Diamond; Diamond
View Details
Abrasive Discs For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 1.00 to 8.00 inch (25.4 to 203 mm)
Type Silicon Carbide
View Details