DEWALT Industrial Tool Co. 4" x 5/8" 60 Grit Zirconia T29 Flap Disc DWA8202

Description
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees
Description
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees

Suppliers

Company
Product
Description
Supplier Links
4" x 5/8" 60 Grit Zirconia T29 Flap Disc - DWA8202 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 5/8" 60 Grit Zirconia T29 Flap Disc
DWA8202
4" x 5/8" 60 Grit Zirconia T29 Flap Disc DWA8202
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees

Flap Disks: Type 29 Flap Discs
Product Features

  • Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs
  • Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs
  • Type 29 fiberglass backing provides grinding angle of 20-25 degrees
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Abrasive Discs
Product Number DWA8202
Product Name 4" x 5/8" 60 Grit Zirconia T29 Flap Disc
Outer / OD 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit fx AO Medium TS (Type II) Quick-Change Cloth Disc - 08834168440 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 1849842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Zirconium dioxide
Grit Size 40 # or Microns
View Details
3M ™ Lapping Film Discs - DLF5XN15661X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
View Details
Quick-Change Sanding Disc - COOLCUT XX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Sanding
Mounting QuickChange
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
View Details