DEWALT Industrial Tool Co. 4-1/2" x 1/8" x 7/8" Metal Grinding Wheel DWA4511

Description
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
4-1/2" x 1/8" x 7/8" Metal Grinding Wheel - DWA4511 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4-1/2" x 1/8" x 7/8" Metal Grinding Wheel
DWA4511
4-1/2" x 1/8" x 7/8" Metal Grinding Wheel DWA4511
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: 1/8" Cutting and Grinding Wheels
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for Agressive grinding action and smoother running wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DWA4511
Product Name 4-1/2" x 1/8" x 7/8" Metal Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C24-SVK Vitrified Wheel - 66243529338 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3.5 inch (88.9 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1985570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Straight Grinding Wheel - 49-94-9085 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB4007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details