Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Good - High Performance A1236H

Description
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Fast Grind - A30S Fast grinding with good wheel life. An excellent "all purpose" specification.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Fast Grind - A30S Fast grinding with good wheel life. An excellent "all purpose" specification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Good - High Performance - A1236H - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Good - High Performance
A1236H
Type 27 Depressed Center Grinding Wheels. Good - High Performance A1236H
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Fast Grind - A30S Fast grinding with good wheel life. An excellent "all purpose" specification.

Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision
Fast Grind - A30S
Fast grinding with good wheel life. An excellent "all purpose" specification.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A1236H
Product Name Type 27 Depressed Center Grinding Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 5 inch (127 mm)
View Details
Norton® 38A80-HVBE Vitrified Wheel - 66252838314 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741416-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details