DEWALT Industrial Tool Co. 9" x 1/4" x 5/8"-11 Aluminum grinding wheel DW8409

Description
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety
Description
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
9" x 1/4" x 5/8"-11 Aluminum grinding wheel - DW8409 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" x 1/4" x 5/8"-11 Aluminum grinding wheel
DW8409
9" x 1/4" x 5/8"-11 Aluminum grinding wheel DW8409
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety

Type 27 Wheels: High Performance Aluminum Grinding
Product Features

  • Aluminum oxide grain combination for long wheel life in aluminum and other soft metals
  • Unique soft bond for fast material removal without loading
  • 3 full sheets of glass in every wheel for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8409
Product Name 9" x 1/4" x 5/8"-11 Aluminum grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Gemini® 57A16-Q - 66243510512 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 2 inch (50.8 mm)
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741415-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details