NIRXL12 -- WOOD SPADE BIT
Ebinger Manufacturing Corp.
Wood Spade Bit
NIRXL12
Description
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
1/2 INCH MAX. BORE DIAMETER
.5 MAX. BORE DIAMETER - DECIMAL
1/2 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
1/2 INCH MAX. BORE DIAMETER
.5 MAX. BORE DIAMETER - DECIMAL
1/2 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
1/2 INCH MAX. BORE DIAMETER
.5 MAX. BORE DIAMETER - DECIMAL
1/2 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
- SOLID TYPE
- HEAT TREATED MATERIAL
- 16 INCH OVERALL LENGTH
- 1/2 INCH MAX. BORE DIAMETER
- .5 MAX. BORE DIAMETER - DECIMAL
- 1/2 MAX. BORE DIAMETER - FRACTIONAL
- PACKAGING TYPE HANG-UP POUCH
- ITEMS/FEATURES LONG SHANK
- MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
NIRXL12 |
|
Product Name
|
Wood Spade Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.875 inch (47.6 mm)
Material
Bi-Metal
View Details
Diameter
0.551 inch (14.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Product
Drill
Units
Fractional
Drill Type
Twist; Hole Saw
View Details
Product
Drill Set
Units
Fractional
Drill Type
Jobber
View Details