Milwaukee Electric Tool Corporation Drill Bit 48-89-2225

Description
TITANIUM FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 7/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
Description
TITANIUM FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 7/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2225
TITANIUM FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 7/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
  • TITANIUM FINISH
  • 5-1/2 INCH OVERALL LENGTH
  • 4-1/16 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 7/16 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2225
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.438 inch (11.1 mm)
Cutting Length 4.06 inch (103 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238487 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Masonry Bit - 48-20-4101 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details