NIRXL78 -- WOOD SPADE BIT
Ebinger Manufacturing Corp.
Wood Spade Bit
NIRXL78
Description
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
7/8 INCH MAX. BORE DIAMETER
.875 MAX. BORE DIAMETER - DECIMAL
7/8 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
7/8 INCH MAX. BORE DIAMETER
.875 MAX. BORE DIAMETER - DECIMAL
7/8 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
SOLID TYPE
HEAT TREATED MATERIAL
16 INCH OVERALL LENGTH
7/8 INCH MAX. BORE DIAMETER
.875 MAX. BORE DIAMETER - DECIMAL
7/8 MAX. BORE DIAMETER - FRACTIONAL
PACKAGING TYPE HANG-UP POUCH
ITEMS/FEATURES LONG SHANK
MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
- SOLID TYPE
- HEAT TREATED MATERIAL
- 16 INCH OVERALL LENGTH
- 7/8 INCH MAX. BORE DIAMETER
- .875 MAX. BORE DIAMETER - DECIMAL
- 7/8 MAX. BORE DIAMETER - FRACTIONAL
- PACKAGING TYPE HANG-UP POUCH
- ITEMS/FEATURES LONG SHANK
- MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
NIRXL78 |
|
Product Name
|
Wood Spade Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Units
Metric
Designation
12mm
Diameter
0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Drill Type
Core Drill
Diameter
4.750 inch (120.6 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional
Designation
29/64
View Details
Product
Drill
Units
Fractional; Metric (optional feature)
Drill Type
Twist
View Details