LHMD-200 -- LEFT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Left-Hand Cobalt Micro-Drill
LHMD-200
Description
Number of Flutes:
2
Overall Length (metric):
25mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Number of Flutes:
2
Overall Length (metric):
25mm
Type:
Drill
Suppliers
Number of Flutes:
2
Overall Length (metric):
25mm
Type:
Drill
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
LHMD-200 |
|
Product Name
|
Left-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
LeftHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
2.638 inch (67.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Precision Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Square
View Details