Milwaukee Electric Tool Corporation Drill Bit 48-89-2770

Description
EXTENSION TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH ROUND SHANK TYPE AIRCRAFT CONSTRUCTION 1/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
Datasheet
Description
EXTENSION TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH ROUND SHANK TYPE AIRCRAFT CONSTRUCTION 1/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2770
EXTENSION TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH ROUND SHANK TYPE AIRCRAFT CONSTRUCTION 1/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
  • EXTENSION TYPE
  • BLACK OXIDE FINISH
  • 12 INCH OVERALL LENGTH
  • 1-5/8 INCH FLUTE LENGTH
  • ROUND SHANK TYPE
  • AIRCRAFT CONSTRUCTION
  • 1/8 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL, WOOD, PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2770
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
Cutting Length 1.62 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
OAL 2.40 inch (61 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7525 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 0.219 inch (5.6 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details