Greenlee Textron, Inc. Masonry Bit 84550

Description
POWER DRILL TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE FAST SPIRAL, TWIST FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
Datasheet
Description
POWER DRILL TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE FAST SPIRAL, TWIST FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 84550 - Greenlee Textron, Inc.
Rockford, IL, USA
Masonry Bit
84550
Masonry Bit 84550
POWER DRILL TYPE CARBIDE TIPPED STEEL MATERIAL 4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE FAST SPIRAL, TWIST FLUTE TYPE 1/2 INCH DRILL SIZE CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
  • POWER DRILL TYPE
  • CARBIDE TIPPED STEEL MATERIAL
  • 4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • FAST SPIRAL, TWIST FLUTE TYPE
  • 1/2 INCH DRILL SIZE
  • CUT MATERIAL BLOCK, BRICK, CONCRETE, PLASTER, STONE, WALLBOARD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 84550
Product Name Masonry Bit
Product Drill
Drill Type Masonry
Diameter 0.500 inch (12.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 60A-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
Shank Hex
View Details
2 suppliers