DEWALT Industrial Tool Co. 7" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel DW4999

Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
7" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel - DW4999 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel
DW4999
7" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel DW4999
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: High Performance 1/4" Metal Grinding
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for agressive grinding action and smoother running wheels
  • Proprietary material mix ensures durable long life wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4999
Product Name 7" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.2362 inch (6 mm)
View Details
Norzon® III Foundry - 66252915529 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details