DEWALT Industrial Tool Co. 1" x 1/4" HP .014 Carbon Knot Wire End Brush DW49005

Description
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications
Description
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
1" x 1/4" HP .014 Carbon Knot Wire End Brush - DW49005 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" x 1/4" HP .014 Carbon Knot Wire End Brush
DW49005
1" x 1/4" HP .014 Carbon Knot Wire End Brush DW49005
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications

End Brushes: High Performance
Product Features

  • Constructed with internal holding plate to ensure consistency and safety
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49005
Product Name 1" x 1/4" HP .014 Carbon Knot Wire End Brush
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 2.76 inch (70 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Copper Center Brass Brushes - CCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details