DEWALT Industrial Tool Co. 4" XP Turbo Diamond Cup Wheel DW4772T

Description
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
Description
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life

Suppliers

Company
Product
Description
Supplier Links
4" XP Turbo Diamond Cup Wheel - DW4772T - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" XP Turbo Diamond Cup Wheel
DW4772T
4" XP Turbo Diamond Cup Wheel DW4772T
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life

Diamonds: Extended Performance Cup Grinding Wheels
Product Features

  • High Diamond concentration for long life and aggressive material removal
  • Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4772T
Product Name 4" XP Turbo Diamond Cup Wheel
Type StraightCup
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Norton SG® 5SG60-JVS Vit. Wheel - 66243530417 - Norton Abrasives
Specs
Type Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 1.33 inch (33.78 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Straight Grinding Wheel - 49-94-5080 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheel   for CNC Tool Grinder -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Resin or Plastic
Applications & Materials Abraded Drills or milling cutters of material HSS, mold steel, stainless steel, etc; Diamond wheels grind drills or milling cutter of material carbide
View Details