Flexovit USA, Inc. Depressed Center Combination Wheels. Better - Foundryhog A4240

Description
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Rapid Cut, Grind - ZACX24T Fast, aggressive cutting action and stock removal.
Datasheet
Description
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Rapid Cut, Grind - ZACX24T Fast, aggressive cutting action and stock removal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Better - Foundryhog - A4240 - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Better - Foundryhog
A4240
Depressed Center Combination Wheels. Better - Foundryhog A4240
Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities. Rapid Cut, Grind - ZACX24T Fast, aggressive cutting action and stock removal.

Special abrasive grain mix ensures the most aggressive grinding and finishing of parting lines, gates and risers, sand inclusion, and other surface irregularities.
Rapid Cut, Grind - ZACX24T
Fast, aggressive cutting action and stock removal.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A4240
Product Name Depressed Center Combination Wheels. Better - Foundryhog
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843197 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U5160 - Flexovit USA, Inc.
Specs
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
Concrete Grinding and Cutting Wheels - CONCRETE™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details