DEWALT Industrial Tool Co. 5" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel DW4623

Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
5" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel - DW4623 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel
DW4623
5" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel DW4623
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: High Performance 1/4" Metal Grinding
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for agressive grinding action and smoother running wheels
  • Proprietary material mix ensures durable long life wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4623
Product Name 5" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843180 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
9
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 9 inch (229 mm)
Thickness 0.4500 inch (11.43 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details