DEWALT Industrial Tool Co. Power Sanding Sheets & Belts DTM8621-QZ

Description
DeWALT DTM8621-QZ Abrasive Paper
Request a Quote
Description
DeWALT DTM8621-QZ Abrasive Paper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 215725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
215725
Power Sanding Sheets & Belts 215725
DeWALT DTM8621-QZ Abrasive Paper

DeWALT DTM8621-QZ Abrasive Paper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 215725
Product Name Power Sanding Sheets & Belts
Width 3.66 inch (93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794800 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66623333456 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Abrasive Belts, 3" x 24" - 742312-8F - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Wide Sanding Belts for Woodworking - EKA1000 - Uneeda Enterprizes, Inc.
Specs
Backing Paper; Grit #50 - #220 F-Weight PaperGrit #240 - #320, #400 E-Weight Paper
Type Aluminum Oxide
Grit Size 40 to 1000 # or Microns
View Details