Superior Tool Service, Inc. 11.0MM Carbide Jobber Drill with Composite Tip 220-4331 11mm comp tip

Description
11.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
Description
11.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
11.0MM Carbide Jobber Drill with Composite Tip - 220-4331 11mm comp tip - Superior Tool Service, Inc.
Wichita, KS, USA
11.0MM Carbide Jobber Drill with Composite Tip
220-4331 11mm comp tip
11.0MM Carbide Jobber Drill with Composite Tip 220-4331 11mm comp tip
11.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

11.0MM Carbide jobber length twist drill with tip ground for composite and straight shank

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 220-4331 11mm comp tip
Product Name 11.0MM Carbide Jobber Drill with Composite Tip
Product Drill
Units Metric
Drill Type Twist; Jobber
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 214010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details