DEWALT Industrial Tool Co. Drill Bits DT6685-XJ

Description
DeWALT DT6685-XJ Drill Bit
Request a Quote
Description
DeWALT DT6685-XJ Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 172686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
172686
Drill Bits 172686
DeWALT DT6685-XJ Drill Bit

DeWALT DT6685-XJ Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 172686
Product Name Drill Bits
OAL 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238508 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 30.5mm
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details