DEWALT Industrial Tool Co. Drill Bits DT6533-QZ

Description
Multi Material Bit 10mm
Request a Quote
Description
Multi Material Bit 10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7072734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7072734
Drill Bits 7072734
Multi Material Bit 10mm

Multi Material Bit 10mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7072734
Product Name Drill Bits
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 212935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details