DEWALT Industrial Tool Co. Drill Bits DT6526-QZ

Description
Multi Material Bit 13mm
Request a Quote
Description
Multi Material Bit 13mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 7072746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
7072746
Drill Bits 7072746
Multi Material Bit 13mm

Multi Material Bit 13mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 7072746
Product Name Drill Bits
Drill Type Twist
Diameter 0.512 inch (13.0 mm)
OAL 6.30 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 213326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details