DEWALT Industrial Tool Co. Drill Bits DT60825-QZ

Description
DeWALT DT60825-QZ SDS Drill Bit
Request a Quote
Description
DeWALT DT60825-QZ SDS Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 172472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
172472
Drill Bits 172472
DeWALT DT60825-QZ SDS Drill Bit

DeWALT DT60825-QZ SDS Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 172472
Product Name Drill Bits
OAL 21.26 inch (540 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details