DEWALT Industrial Tool Co. Drill Bit Sets DT5545-QZ

Description
DeWALT DT5545-QZ Drill Bit
Request a Quote
Description
DeWALT DT5545-QZ Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2744706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2744706
Drill Bit Sets 2744706
DeWALT DT5545-QZ Drill Bit

DeWALT DT5545-QZ Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2744706
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Steel; Steel
Designation 4.5 mm, 4.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 212878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details