DEWALT Industrial Tool Co. Drill Bits DT4578-QZ

Description
Self Feed Forstner Wood Drill Bit
Request a Quote
Description
Self Feed Forstner Wood Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 173176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
173176
Drill Bits 173176
Self Feed Forstner Wood Drill Bit

Self Feed Forstner Wood Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 173176
Product Name Drill Bits
OAL 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details