DEWALT Industrial Tool Co. Power Sanding Sheets & Belts DT3376-QZ

Description
DeWALT DT3376-QZ Sanding Belt
Request a Quote
Description
DeWALT DT3376-QZ Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 215935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
215935
Power Sanding Sheets & Belts 215935
DeWALT DT3376-QZ Sanding Belt

DeWALT DT3376-QZ Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 215935
Product Name Power Sanding Sheets & Belts
Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795138 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norzon® Plus Job Pack - 07660749269 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 4" x 24" - 742321-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Wide Sanding Belts for Woodworking - RKXYEO - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth, Polyester
Type Aluminum Oxide
Grit Size 24 to 150 # or Microns
View Details