Facom UK Ltd Pliers DM.29

Description
Facom DM.29 Hose Clamp Plier
Request a Quote
Description
Facom DM.29 Hose Clamp Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2360401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2360401
Pliers 2360401
Facom DM.29 Hose Clamp Plier

Facom DM.29 Hose Clamp Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2360401
Product Name Pliers
Length 8.46 inch (215 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 161079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
Plier - D201-9NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details