Klein Tools, Inc. Plier D201-9NE

Description
HOT-RIVETED TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-5/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS PLASTIC DIPPED STEEL HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH JAW THICKNESS 5/8 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-5/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS PLASTIC DIPPED STEEL HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH JAW THICKNESS 5/8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D201-9NE - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-5/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS PLASTIC DIPPED STEEL HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH JAW THICKNESS 5/8 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 9-3/8 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-5/16 INCH JAW WIDTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • DARK BLUE HANDLE COLOR
  • NEW ENGLAND NOSE, KNURLED JAW TYPE
  • KNIFE LENGTH 25/32 INCH
  • JAW THICKNESS 5/8 INCH
Supplier's Site Datasheet
Pliers - D201-9NE-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D201-9NE D201-9NE-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
PLIER SET - J360C - Proto® Industrial Tools
Proto® Industrial Tools
View Details
Crescent 10
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
View Details