DEWALT Industrial Tool Co. #17 Wire Cobalt Jobber Length Drill DD4217B12

Description
Industrial Drilling: Cobalt Numbered Jobber Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life
Description
Industrial Drilling: Cobalt Numbered Jobber Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life

Suppliers

Company
Product
Description
Supplier Links
#17 Wire Cobalt Jobber Length Drill - DD4217B12 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
#17 Wire Cobalt Jobber Length Drill
DD4217B12
#17 Wire Cobalt Jobber Length Drill DD4217B12
Industrial Drilling: Cobalt Numbered Jobber Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life

Industrial Drilling: Cobalt Numbered Jobber Drills
Product Features

  • Designed with optimized geometries that deliver 3X more life than competition
  • Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance
  • Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact
  • Heavy duty flute design produces maximum durability
  • Increased cobalt content provides exceptional wear resistance and longer life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DD4217B12
Product Name #17 Wire Cobalt Jobber Length Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
5/32 Carbide Jobber Drill with Composite Tip - 220-1562 5/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details