DEWALT Industrial Tool Co. 15/64" Cobalt Screw Machine Length Drill DD4115B12

Description
Industrial Drilling: Cobalt Fractional Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability
Description
Industrial Drilling: Cobalt Fractional Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability

Suppliers

Company
Product
Description
Supplier Links
15/64" Cobalt Screw Machine Length Drill - DD4115B12 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
15/64" Cobalt Screw Machine Length Drill
DD4115B12
15/64" Cobalt Screw Machine Length Drill DD4115B12
Industrial Drilling: Cobalt Fractional Screw Machine Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability

Industrial Drilling: Cobalt Fractional Screw Machine Drills
Product Features

  • Designed with optimized geometries that deliver 3X more life than competition
  • Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance
  • Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact
  • Heavy duty flute design produces maximum durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DD4115B12
Product Name 15/64" Cobalt Screw Machine Length Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714032-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Right-Hand Cobalt Micro-Drill - MD-255 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details