MD-049 -- RIGHT-HAND COBALT MICRO-DRILL
Cutting Edge Technologies, Inc.
Right-Hand Cobalt Micro-Drill
MD-049
Description
Diameter (metric):
0.49mm
Flute Length (metric):
3.60mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1mm
Type:
Drill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
0.49mm
Flute Length (metric):
3.60mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1mm
Type:
Drill
Suppliers
Right-Hand Cobalt Micro-Drill
MD-049
Diameter (metric):
0.49mm
Flute Length (metric):
3.60mm
Number of Flutes:
2
Overall Length (metric):
25mm
Shank Diameter (metric):
1mm
Type:
Drill
| Diameter (metric): | 0.49mm |
| Flute Length (metric): | 3.60mm |
| Number of Flutes: | 2 |
| Overall Length (metric): | 25mm |
| Shank Diameter (metric): | 1mm |
| Type: | Drill |
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MD-049 |
|
Product Name
|
Right-Hand Cobalt Micro-Drill |
|
Product
|
Drill
|
|
Units
|
Metric
|
|
Drill Type
|
Twist; Microdrill
|
|
Rotation
|
RightHand
|
|
Cutting Application
|
General Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
0.827 inch (21.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Drill Type
Core Drill
Diameter
1.375 inch (34.9 mm)
Material
Carbide
View Details
Cutting Edge Technologies, Inc.
Product
Drill
Units
Metric
Drill Type
Twist; Microdrill
View Details
Walter Surface Technologies
Product
Drill; Drill Set (optional feature)
Units
Fractional
Drill Type
Jobber
View Details