DEWALT Industrial Tool Co. 72" Side Mount DCSM72

Description
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval
Description
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval

Suppliers

Company
Product
Description
Supplier Links
72" Side Mount - DCSM72 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
72" Side Mount
DCSM72
72" Side Mount DCSM72
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval

Product Features

  • Patented foam filled lid structure forms a solid insulated core for added strength and rigidity
  • Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance
  • Enclosed connecting rod to prevent bending or jamming to the locking system
  • Dual lift struts automatically open the lid 90°
  • Weather stripping helps seal out moisture, dust and dirt
  • 3-Compartment sliding tray for convenient small item storage and retrieval
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cabinets and Casework
Product Number DCSM72
Product Name 72" Side Mount
Use Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Storage Cabinets - 1770280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 39.37 inch (1000 mm)
View Details