DEWALT Industrial Tool Co. 70" Single Lid Crossover Low Profile DCS70LP

Description
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval
Description
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval

Suppliers

Company
Product
Description
Supplier Links
70" Single Lid Crossover Low Profile - DCS70LP - DEWALT Industrial Tool Co.
Baltimore, MD, USA
70" Single Lid Crossover Low Profile
DCS70LP
70" Single Lid Crossover Low Profile DCS70LP
Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual lift struts automatically open the lid 90° Weather stripping helps seal out moisture, dust and dirt 3-Compartment sliding tray for convenient small item storage and retrieval

Product Features

  • Patented foam filled lid structure forms a solid insulated core for added strength and rigidity
  • Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance
  • Enclosed connecting rod to prevent bending or jamming to the locking system
  • Dual lift struts automatically open the lid 90°
  • Weather stripping helps seal out moisture, dust and dirt
  • 3-Compartment sliding tray for convenient small item storage and retrieval
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cabinets and Casework
Product Number DCS70LP
Product Name 70" Single Lid Crossover Low Profile
Use Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 2286478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 18.50 inch (470 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details