Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLUID DISPENSING EQUIPMENT
DEWALT INDUSTRIAL TOOL CO.
DCE560N-XJ -- DISPENSING GUNS
DEWALT Industrial Tool Co.
Dispensing Guns
DCE560N-XJ
Description
Pistolet à mastic XR 18V - cartouche
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Pistolet à mastic XR 18V - cartouche
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Dispensing Guns
2743035
Dispensing Guns
2743035
Pistolet à mastic XR 18V - cartouche
Pistolet à mastic XR 18V - cartouche
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Fluid Dispensing Equipment
Product Number
2743035
Product Name
Dispensing Guns
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Dispensing Bottles
2769608
View Details
Ellsworth Adhesives
Ellsworth EASC38 Spout Cap Opaque 38 mm
EASC38
Specs
Dispensing Equipment Type
Dispense Only
View Details
Dymax
HLC Dispensing Solutions, HLC Model 455 System
Specs
Dispense Rate
0.9006 L/min (0.9154 in³/sec)
View Details
Marposs Corp
Solvent Dispenser
DOSASET
Specs
Dispensing Equipment Type
Dispense Only
View Details