DEWALT Industrial Tool Co. 20V Max Premium Xr Double Battery Two Pack 4.0Ah Battery; Battery Voltage Dewalt DCB204-2

Description
20V Max Premium XR Double Battery Two Pack - 4.0AH Battery; Battery Voltage:20V; Battery Size Code:-; Battery Technology:Lithium Ion; Battery Capacity:4Ah; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet
Description
20V Max Premium XR Double Battery Two Pack - 4.0AH Battery; Battery Voltage:20V; Battery Size Code:-; Battery Technology:Lithium Ion; Battery Capacity:4Ah; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V Max Premium Xr Double Battery Two Pack 4.0Ah Battery; Battery Voltage Dewalt - 18X3791 - Newark, An Avnet Company
Chicago, IL, United States
20V Max Premium Xr Double Battery Two Pack 4.0Ah Battery; Battery Voltage Dewalt
18X3791
20V Max Premium Xr Double Battery Two Pack 4.0Ah Battery; Battery Voltage Dewalt 18X3791
20V Max Premium XR Double Battery Two Pack - 4.0AH Battery; Battery Voltage:20V; Battery Size Code:-; Battery Technology:Lithium Ion; Battery Capacity:4Ah; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

20V Max Premium XR Double Battery Two Pack - 4.0AH Battery; Battery Voltage:20V; Battery Size Code:-; Battery Technology:Lithium Ion; Battery Capacity:4Ah; Battery Terminals:Pressure Contact; External Diameter:-; External Height:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 18X3791
Product Name 20V Max Premium Xr Double Battery Two Pack 4.0Ah Battery; Battery Voltage Dewalt
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details