DEWALT Industrial Tool Co. 1-1/4" (32mm) IMPACT READY Hole Saw D180020IR

Description
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency
Description
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency

Suppliers

Company
Product
Description
Supplier Links
1-1/4" (32mm) IMPACT READY Hole Saw - D180020IR - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/4" (32mm) IMPACT READY Hole Saw
D180020IR
1-1/4" (32mm) IMPACT READY Hole Saw D180020IR
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency

Drilling Accessories: Impact Ready Hole Saws
Product Features

  • Fast Metal Drilling Speeds for Optimized tooth design
  • Easy Plug Removal for Ejection Spring
  • Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete
  • Thin-walled design Optimum metal drilling efficiency
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number D180020IR
Product Name 1-1/4" (32mm) IMPACT READY Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238497 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bit - 53104 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
View Details
2 suppliers
7/16 X 7/16 X 9/16 X 2-3/4 - 2FL RH CARBIDE - 0224T6070562275 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details