DEWALT Industrial Tool Co. 7/8" (22mm) IMPACT READY Hole Saw D180014IR

Description
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency
Description
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency

Suppliers

Company
Product
Description
Supplier Links
7/8" (22mm) IMPACT READY Hole Saw - D180014IR - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7/8" (22mm) IMPACT READY Hole Saw
D180014IR
7/8" (22mm) IMPACT READY Hole Saw D180014IR
Drilling Accessories: Impact Ready Hole Saws Product Features Fast Metal Drilling Speeds for Optimized tooth design Easy Plug Removal for Ejection Spring Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete Thin-walled design Optimum metal drilling efficiency

Drilling Accessories: Impact Ready Hole Saws
Product Features

  • Fast Metal Drilling Speeds for Optimized tooth design
  • Easy Plug Removal for Ejection Spring
  • Raised Shoulder Helps to prevent the drill from breaking through the material when hole is complete
  • Thin-walled design Optimum metal drilling efficiency
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number D180014IR
Product Name 7/8" (22mm) IMPACT READY Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Drill Bit - 003509 - Sandvik AB
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details