Facom UK Ltd Wrenches D.151PL

Description
CLE A FILTRE AUTOSERRANTE PL
Request a Quote
Description
CLE A FILTRE AUTOSERRANTE PL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2209373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2209373
Wrenches 2209373
CLE A FILTRE AUTOSERRANTE PL

CLE A FILTRE AUTOSERRANTE PL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2209373
Product Name Wrenches
Wrench Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details