Facom UK Ltd Plier Sets CPE.A1

Description
UNIVERSALLES JEU DE 4 PINCES
Request a Quote
Description
UNIVERSALLES JEU DE 4 PINCES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 2362011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
2362011
Plier Sets 2362011
UNIVERSALLES JEU DE 4 PINCES

UNIVERSALLES JEU DE 4 PINCES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2362011
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Plier - 548G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Slip Joint
Length 8 inch (203 mm)
View Details
Plier - 0251-08M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Cutting Edge
View Details