Facom UK Ltd Screwdrivers ATXRP10X75

Description
SCREWDRIVER
Request a Quote
Description
SCREWDRIVER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 1914045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
1914045
Screwdrivers 1914045
SCREWDRIVER

SCREWDRIVER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 1914045
Product Name Screwdrivers
Drive Type Six-Point; Torx
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver - 35-9148 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.0938 inch (2.38 mm)
Drive Details 3/32 Inch
View Details
Screwdriver - 24257 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 12.12 inch (308 mm)
View Details