Facom UK Ltd Screwdrivers ATHH.4X90

Description
Facom ATHH.4X90 Screwdriver
Request a Quote
Description
Facom ATHH.4X90 Screwdriver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2360172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2360172
Screwdrivers 2360172
Facom ATHH.4X90 Screwdriver

Facom ATHH.4X90 Screwdriver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2360172
Product Name Screwdrivers
Drive Details 4 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2101 - WAGO
Specs
Drive Type PH1; PH2; PZ1; 2.5 x 0.4; 3.5 x 0.6; 5.5 x 1.0
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details
Ceramic Driver 1.7 X 30 Cross - 64835 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Crosshead
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details