64835 -- CERAMIC DRIVER 1.7 X 30 CROSS
ASG, Division of Jergens, Inc.
Ceramic Driver 1.7 X 30 Cross
64835
Description
No electromagnetic induction
Electrically and thermally insulated
Purple ended screwdriver with cross point tip
Non-magnetic and non-static
-
ASG, Division of Jergens, Inc.
Description
No electromagnetic induction
Electrically and thermally insulated
Purple ended screwdriver with cross point tip
Non-magnetic and non-static
Suppliers
Ceramic Driver 1.7 X 30 Cross
64835
No electromagnetic induction
Electrically and thermally insulated
Purple ended screwdriver with cross point tip
Non-magnetic and non-static
- No electromagnetic induction
- Electrically and thermally insulated
- Purple ended screwdriver with cross point tip
- Non-magnetic and non-static
Supplier's Site
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
64835 |
|
Product Name
|
Ceramic Driver 1.7 X 30 Cross |
|
Drive Type
|
Crosshead
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Slotted; Slotted
Drive Details
0,5 mm
Overall Length
3.94 inch (100 mm)
View Details
2 suppliers
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
7.8 inch (198 mm)
View Details
ASG, Division of Jergens, Inc.
Type
Torque Screwdriver
Drive Details
1/4" Hex
Torque Range
0.7500 to 3.75 In-lbs (0.8648 to 4.32 kg-cm)
View Details