Facom UK Ltd Screwdrivers ATD0X75

Description
TVIS PROTWIST PZ 0X75
Request a Quote
Description
TVIS PROTWIST PZ 0X75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 418846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
418846
Screwdrivers 418846
TVIS PROTWIST PZ 0X75

TVIS PROTWIST PZ 0X75

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 418846
Product Name Screwdrivers
Drive Type Crosshead; Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 35-9168 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.3750 inch (9.52 mm)
Drive Details 3/8 Inch
View Details
Screwdriver - 24265 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Six-Point
Overall Length 7.75 inch (197 mm)
View Details