Facom UK Ltd Screwdrivers AMZ.H5

Description
LAME REVERSIBLE 6 PANS 5MM
Request a Quote
Description
LAME REVERSIBLE 6 PANS 5MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2360143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2360143
Screwdrivers 2360143
LAME REVERSIBLE 6 PANS 5MM

LAME REVERSIBLE 6 PANS 5MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2360143
Product Name Screwdrivers
Drive Details 5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2132 - WAGO
Specs
Drive Type Crosshead; PZ2
View Details
2 suppliers
Screwdriver - 35-173 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 7.38 inch (187 mm)
View Details
Screwdriver - 24239 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
Overall Length 12.56 inch (319 mm)
View Details