Greenlee Textron, Inc. Screwdriver 0153-26C

Description
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-11/32 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-11/32 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-26C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-26C
Screwdriver 0153-26C
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-11/32 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • CABINET, FLAT, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 10-11/32 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • MINIATURE STYLE
  • BLACK, GREEN HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-26C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-26C-ND
Screw and Nut Drivers 0153-26C-ND
"1/4"" Slotted Screwdriver 10.34"" (262.6mm)"

"1/4"" Slotted Screwdriver 10.34"" (262.6mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-26C 0153-26C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2131 - WAGO
Specs
Drive Type Crosshead; PZ1
View Details
2 suppliers
Screw and Nut Drivers - 0253-41C-ND - DigiKey
Greenlee Textron, Inc.
Specs
Drive Type Hex; Hex Socket
Drive Size 0.4331 inch (11 mm)
Drive Details 11mm
View Details
7 Pieces Torx® Screwdriver Set - TXS7A - Gray Tools Canada Inc.
Specs
Drive Type Six-Point
View Details